STMicroelectronics, Inc. Sensor Evaluation Boards STEVAL-MKI006V1

Description
LIS302DL MEMS Accelerometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet
Description
LIS302DL MEMS Accelerometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 497-6229-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-6229-ND
Sensor Evaluation Boards 497-6229-ND
LIS302DL MEMS Accelerometer, 3 Axis Sensor Evaluation Board

LIS302DL MEMS Accelerometer, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Evaluation Boards - Sensors - STEVAL-MKI006V1 - 1260926-STEVAL-MKI006V1 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - STEVAL-MKI006V1
1260926-STEVAL-MKI006V1
Evaluation Boards - Sensors - STEVAL-MKI006V1 1260926-STEVAL-MKI006V1
Manufacturer: STMicroelectronics Win Source Part Number: 1260926-STEVAL-MKI00 6V1 Series: MEMS Operating Supply Voltage: 5V, USB Interface: SPI, USB Sensitivity: 18 ~ 72 mg/Digit Part Status: Obsolete(EOL) Supplied Contents: Board(s) Sensing Range: ±2.3g, 9.2g Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LIS302DL Sensor Type: Accelerometer, 3 Axis Family Name: STEVAL-MKI006V1 Categories: Development Boards, Kits, Programmers Manufacturer Homepage: www.st.com Introduction Date: June 22, 2005 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: STMicroelectronics
Win Source Part Number: 1260926-STEVAL-MKI006V1
Series: MEMS
Operating Supply Voltage: 5V, USB
Interface: SPI, USB
Sensitivity: 18 ~ 72 mg/Digit
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Sensing Range: ±2.3g, 9.2g
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: LIS302DL
Sensor Type: Accelerometer, 3 Axis
Family Name: STEVAL-MKI006V1
Categories: Development Boards, Kits, Programmers
Manufacturer Homepage: www.st.com
Introduction Date: June 22, 2005
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI006V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI006V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI006V1
BOARD EVALUATION LIS302DL

BOARD EVALUATION LIS302DL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-6229-ND 1260926-STEVAL-MKI006V1 STEVAL-MKI006V1
Product Name Sensor Evaluation Boards Evaluation Boards - Sensors - STEVAL-MKI006V1 Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Supported System Microcontroller
Unlock Full Specs
to access all available technical data

Similar Products