STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI005V1

Description
Win Source Part Number: 1283669-STEVAL-MKI00 5V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: SPI, USB Sensitivity: 340 or 1024LSb/g Supplied Contents: Board(s) Sensing Range: ±2g, 6g Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LIS3LV02DL Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 5V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-6226 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283669-STEVAL-MKI00 5V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: SPI, USB Sensitivity: 340 or 1024LSb/g Supplied Contents: Board(s) Sensing Range: ±2g, 6g Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LIS3LV02DL Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 5V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-6226 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283669-STEVAL-MKI005V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283669-STEVAL-MKI005V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283669-STEVAL-MKI005V1
Win Source Part Number: 1283669-STEVAL-MKI00 5V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: SPI, USB Sensitivity: 340 or 1024LSb/g Supplied Contents: Board(s) Sensing Range: ±2g, 6g Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LIS3LV02DL Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 5V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-6226 Product Status: Obsolete

Win Source Part Number: 1283669-STEVAL-MKI005V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Box
Standard Package: 1
Interface: SPI, USB
Sensitivity: 340 or 1024LSb/g
Supplied Contents: Board(s)
Sensing Range: ±2g, 6g
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: LIS3LV02DL
Sensor Type: Accelerometer, 3 Axis
Voltage - Supply: 5V
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-6226
Product Status: Obsolete

Buy Now Datasheet
Sensor Evaluation Boards - 497-6226-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-6226-ND
Sensor Evaluation Boards 497-6226-ND
LIS3LV02DL MEMS Accelerometer, 3 Axis Sensor Evaluation Board

LIS3LV02DL MEMS Accelerometer, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI005V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI005V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI005V1
BOARD EVAL ACCELEROM LIS3LV02DL

BOARD EVAL ACCELEROM LIS3LV02DL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283669-STEVAL-MKI005V1 497-6226-ND STEVAL-MKI005V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Microcontroller Development Tools - 2601113 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System CPU; USB Microcontroller
Manufacturer FX; Other
View Details
3 suppliers
Driver Circuit Board DCB.S3.330 - DCB.S3.330 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
TB,MNA-2W+DQ849,08AM02,50 OHM - TB-186-2W+ - Mini-Circuits
Specs
Category Developement Board
View Details