STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI004V1

Description
Win Source Part Number: 1283670-STEVAL-MKI00 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: SPI, USB Sensitivity: 18 ~ 72mg/Digit Supplied Contents: Board(s) Sensing Range: ±2g, 6g Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LIS3LV02DQ Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 5V, USB ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-6249 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283670-STEVAL-MKI00 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: SPI, USB Sensitivity: 18 ~ 72mg/Digit Supplied Contents: Board(s) Sensing Range: ±2g, 6g Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LIS3LV02DQ Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 5V, USB ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-6249 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283670-STEVAL-MKI004V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283670-STEVAL-MKI004V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283670-STEVAL-MKI004V1
Win Source Part Number: 1283670-STEVAL-MKI00 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Box Standard Package: 1 Interface: SPI, USB Sensitivity: 18 ~ 72mg/Digit Supplied Contents: Board(s) Sensing Range: ±2g, 6g Embedded: Yes, MCU, 8-Bit Utilized IC / Part: LIS3LV02DQ Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 5V, USB ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-6249 Product Status: Obsolete

Win Source Part Number: 1283670-STEVAL-MKI004V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Box
Standard Package: 1
Interface: SPI, USB
Sensitivity: 18 ~ 72mg/Digit
Supplied Contents: Board(s)
Sensing Range: ±2g, 6g
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: LIS3LV02DQ
Sensor Type: Accelerometer, 3 Axis
Voltage - Supply: 5V, USB
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-6249
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283670-STEVAL-MKI004V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Portable 2 mainboard - AS-SPARE-PRT2-MAINPCB-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,MNA-7A+,DQ849, 50 OHM - TB-186-7A+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 1311326 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.S3.175 - DCB.S3.175 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers