STMicroelectronics Evaluation Boards - Sensors - STEVAL-MKI003V1 STEVAL-MKI003V1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 778616-STEVAL-MKI003 V1 Series: MEMS Operating Supply Voltage: 2.4 V ~ 3.6 V Interface: Analog Sensitivity: Vdd/5, Vdd/15 = V/g Part Status: Obsolete(EOL) Supplied Contents: Board(s) Sensing Range: ±2g, 6g Utilized IC / Part: LIS3L02AQ3 Sensor Type: Accelerometer, 3 Axis Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 778616-STEVAL-MKI003 V1 Series: MEMS Operating Supply Voltage: 2.4 V ~ 3.6 V Interface: Analog Sensitivity: Vdd/5, Vdd/15 = V/g Part Status: Obsolete(EOL) Supplied Contents: Board(s) Sensing Range: ±2g, 6g Utilized IC / Part: LIS3L02AQ3 Sensor Type: Accelerometer, 3 Axis Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Sensors - STEVAL-MKI003V1 - 778616-STEVAL-MKI003V1 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - STEVAL-MKI003V1
778616-STEVAL-MKI003V1
Evaluation Boards - Sensors - STEVAL-MKI003V1 778616-STEVAL-MKI003V1
Manufacturer: STMicroelectronics Win Source Part Number: 778616-STEVAL-MKI003 V1 Series: MEMS Operating Supply Voltage: 2.4 V ~ 3.6 V Interface: Analog Sensitivity: Vdd/5, Vdd/15 = V/g Part Status: Obsolete(EOL) Supplied Contents: Board(s) Sensing Range: ±2g, 6g Utilized IC / Part: LIS3L02AQ3 Sensor Type: Accelerometer, 3 Axis Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 778616-STEVAL-MKI003V1
Series: MEMS
Operating Supply Voltage: 2.4 V ~ 3.6 V
Interface: Analog
Sensitivity: Vdd/5, Vdd/15 = V/g
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Sensing Range: ±2g, 6g
Utilized IC / Part: LIS3L02AQ3
Sensor Type: Accelerometer, 3 Axis
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 778616-STEVAL-MKI003V1
Product Name Evaluation Boards - Sensors - STEVAL-MKI003V1
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case for Lite board - AS-CASE-LIT-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB, DPL, HU1186, 50 OHM - TB-647+ - Mini-Circuits
Specs
Category Developement Board
View Details
LED Development Tools - 2576787 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Moisture in oil Eval Kit - Moisture in oil Eval Kit - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details