STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-MIC006V1

Description
Win Source Part Number: 1017249-STEVAL-MIC00 6V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Bulk Standard Package: 1 Function: MEMS Omnidirectional Microphones Supplied Contents: Board(s) Primary Attributes: Digital Output Embedded: No Utilized IC / Part: MP23DB01HP ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-STEVAL-MIC006V1 Base Product Number: MIC006V1
Request a Quote Datasheet
Description
Win Source Part Number: 1017249-STEVAL-MIC00 6V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Bulk Standard Package: 1 Function: MEMS Omnidirectional Microphones Supplied Contents: Board(s) Primary Attributes: Digital Output Embedded: No Utilized IC / Part: MP23DB01HP ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-STEVAL-MIC006V1 Base Product Number: MIC006V1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1017249-STEVAL-MIC006V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1017249-STEVAL-MIC006V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1017249-STEVAL-MIC006V1
Win Source Part Number: 1017249-STEVAL-MIC00 6V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Bulk Standard Package: 1 Function: MEMS Omnidirectional Microphones Supplied Contents: Board(s) Primary Attributes: Digital Output Embedded: No Utilized IC / Part: MP23DB01HP ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-STEVAL-MIC006V1 Base Product Number: MIC006V1

Win Source Part Number: 1017249-STEVAL-MIC006V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Audio
Package: Bulk
Standard Package: 1
Function: MEMS Omnidirectional Microphones
Supplied Contents: Board(s)
Primary Attributes: Digital Output
Embedded: No
Utilized IC / Part: MP23DB01HP
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-STEVAL-MIC006V1
Base Product Number: MIC006V1

Buy Now
Expansion Boards, Daughter Cards - 497-STEVAL-MIC006V1-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
497-STEVAL-MIC006V1-ND
Expansion Boards, Daughter Cards 497-STEVAL-MIC006V1-ND
MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board

MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board

Buy Now Datasheet
Microphone Coupon Board, Digital Mems Rohs Compliant Stmicroelectronics - 77AH0242 - Newark, An Avnet Company
Chicago, IL, United States
Microphone Coupon Board, Digital Mems Rohs Compliant Stmicroelectronics
77AH0242
Microphone Coupon Board, Digital Mems Rohs Compliant Stmicroelectronics 77AH0242
MICROPHONE COUPON BOARD, DIGITAL MEMS ROHS COMPLIANT: YES

MICROPHONE COUPON BOARD, DIGITAL MEMS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-MIC006V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-MIC006V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-MIC006V1
EVAL BOARD FOR MP23DB01HP

EVAL BOARD FOR MP23DB01HP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1017249-STEVAL-MIC006V1 497-STEVAL-MIC006V1-ND 77AH0242 STEVAL-MIC006V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Expansion Boards, Daughter Cards Microphone Coupon Board, Digital Mems Rohs Compliant Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

SFS Module 50sccm EvalKit - SFS01-M-00050 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Sensor Module, I2C, 5-95%rh, Pth; Kit Application Type Te Connectivity Sensors - 51AC2648 - Newark, An Avnet Company
Specs
Category Developement Board
Supported System Humidity, Light, Motion (PIR), Temperature
Manufacturer TE Connectivity; Other
View Details
EVAL BOARD FOR BFHKI-8501+ - TB-BFHKI-8501C+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK 4 Heading - AS-RTK4-G5P3H-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details