Microphone coupon board based on the MP3
Win Source Part Number: 1284600-STEVAL-MIC00
Category: Development Boards, Kits, Programmers>Evaluati
Type: Audio
Package: Bulk
Standard Package: 1
Function: MEMS Omnidirectional Microphones
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: MP34DT05-A
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8518.10.8030
Mfr: STMicroelectronics
Other Names: 497-17812
Base Product Number: STEVAL
MP34DT05-A MEMS Omnidirectional Microphones Audio Evaluation Board
DAUGHTER BRD, MICROPHONE, EXPANSION BRD; Accessory Type:Daughter Board; For Use With:X-NUCLEO-CCA02M
MICROPHONE COUPON BOARD BASED ON
| RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1750686 | 1284600-STEVAL-MIC001V1 | 497-17812-ND | 52AC7493 | STEVAL-MIC001V1 |
| Product Name | Sensor Development Tools | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Expansion Boards, Daughter Cards | Daughter Brd, Microphone, Expansion Brd; Accessory Type Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Development Suite / Kit | Developement Board | Developement Board | Developement Board |