STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-LNBH06

Description
LNBH26S - Special Purpose DC/DC, LNB 2, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
LNBH26S - Special Purpose DC/DC, LNB 2, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-17028-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-17028-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-17028-ND
LNBH26S - Special Purpose DC/DC, LNB 2, Non-Isolated Outputs Evaluation Board

LNBH26S - Special Purpose DC/DC, LNB 2, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284237-STEVAL-LNBH06 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284237-STEVAL-LNBH06
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284237-STEVAL-LNBH06
Win Source Part Number: 1284237-STEVAL-LNBH0 6 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Boost Voltage - Input: 8V ~ 16V Main Purpose: Special Purpose DC/DC, LNB Supplied Contents: Board(s) Utilized IC / Part: LNBH26S Board Type: Fully Populated Outputs and Type: 2, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-17028,-1138-STEV AL-LNBH06 Base Product Number: STEVAL

Win Source Part Number: 1284237-STEVAL-LNBH06
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Boost
Voltage - Input: 8V ~ 16V
Main Purpose: Special Purpose DC/DC, LNB
Supplied Contents: Board(s)
Utilized IC / Part: LNBH26S
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-17028,-1138-STEVAL-LNBH06
Base Product Number: STEVAL

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-LNBH06
Power Management IC Development Tools STEVAL-LNBH06
Power Management IC Development Tools Power supply evaluation board for LNB based on the LNBH26S

Power Management IC Development Tools Power supply evaluation board for LNB based on the LNBH26S

Buy Now Datasheet
Eval Board, Step-Up Dc-Dc Power Supply; Silicon Manufacturer Stmicroelectronics - 10AC9176 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Step-Up Dc-Dc Power Supply; Silicon Manufacturer Stmicroelectronics
10AC9176
Eval Board, Step-Up Dc-Dc Power Supply; Silicon Manufacturer Stmicroelectronics 10AC9176
EVAL BOARD, STEP-UP DC-DC POWER SUPPLY; Silicon Manufacturer:STMicro electronics; Silicon Core Number:LNBH26S; Kit Application Type:Power Management; Application Sub Type:Step Up DC / DC Converter; Kit Contents:Eval Board LNBH26S; RoHS Compliant: Yes

EVAL BOARD, STEP-UP DC-DC POWER SUPPLY; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:LNBH26S; Kit Application Type:Power Management; Application Sub Type:Step Up DC / DC Converter; Kit Contents:Eval Board LNBH26S; RoHS Compliant: Yes

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-LNBH06 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-LNBH06
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-LNBH06
EVAL BOARD FOR LNBH26S

EVAL BOARD FOR LNBH26S

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-17028-ND 1284237-STEVAL-LNBH06 STEVAL-LNBH06 10AC9176 STEVAL-LNBH06
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Power Management IC Development Tools Eval Board, Step-Up Dc-Dc Power Supply; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System Power; Special Purpose DC/DC, LNB Step Up DC / DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2576757 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
AgOpenGPS All-in-One (AIO) Board - RTK Items Set (Unicore UM982) - AS-STARTKIT-AOGPS-AIOUM982-SMA-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; GPS
View Details
TB,SYTX2-52HP-20W+ AH1647,50 - TB-972+ - Mini-Circuits
Specs
Category Developement Board
View Details