STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-LNBH05

Description
LNBH26S - Special Purpose DC/DC, LNB 2, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
LNBH26S - Special Purpose DC/DC, LNB 2, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-16872-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-16872-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-16872-ND
LNBH26S - Special Purpose DC/DC, LNB 2, Non-Isolated Outputs Evaluation Board

LNBH26S - Special Purpose DC/DC, LNB 2, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284236-STEVAL-LNBH05 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284236-STEVAL-LNBH05
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284236-STEVAL-LNBH05
Win Source Part Number: 1284236-STEVAL-LNBH0 5 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Boost Voltage - Input: 8V ~ 16V Main Purpose: Special Purpose DC/DC, LNB Supplied Contents: Board(s) Utilized IC / Part: LNBH26S Board Type: Fully Populated Outputs and Type: 2, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16872,-1138-STEV AL-LNBH05 Base Product Number: STEVAL

Win Source Part Number: 1284236-STEVAL-LNBH05
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Boost
Voltage - Input: 8V ~ 16V
Main Purpose: Special Purpose DC/DC, LNB
Supplied Contents: Board(s)
Utilized IC / Part: LNBH26S
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-16872,-1138-STEVAL-LNBH05
Base Product Number: STEVAL

Buy Now Datasheet
Eval Board, Lnb Power Supply; Silicon Manufacturer Stmicroelectronics - 01AC5029 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Lnb Power Supply; Silicon Manufacturer Stmicroelectronics
01AC5029
Eval Board, Lnb Power Supply; Silicon Manufacturer Stmicroelectronics 01AC5029
EVAL BOARD, LNB POWER SUPPLY; Silicon Manufacturer:STMicro electronics; Silicon Core Number:LNBH26S; Kit Application Type:Power Management; Application Sub Type:LNB Power Supply; Kit Contents:Eval Board LNBH26S; Product Range:-; RoHS Compliant: Yes

EVAL BOARD, LNB POWER SUPPLY; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:LNBH26S; Kit Application Type:Power Management; Application Sub Type:LNB Power Supply; Kit Contents:Eval Board LNBH26S; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-LNBH05 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-LNBH05
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-LNBH05
EVAL BOARD FOR LNBH26S

EVAL BOARD FOR LNBH26S

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-16872-ND 1284236-STEVAL-LNBH05 01AC5029 STEVAL-LNBH05
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Eval Board, Lnb Power Supply; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System Power; Special Purpose DC/DC, LNB LNB Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - EVM-A-900PRO-UFL-ND - DigiKey
Specs
Supported System Transceiver
View Details
TB, DPL, HU1186, 50 OHM - TB-647+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 2312-QPA9421EVB-01-ND - DigiKey
Specs
Supported System Amplifier
View Details
2 suppliers
OOL Sensor Evaluation Kit - Flow Eval Board FS/OOL + OOL liquid sensor - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details