STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-LNBH04

Description
LNBH26LS - Special Purpose DC/DC, LNB 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
LNBH26LS - Special Purpose DC/DC, LNB 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-16870-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-16870-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-16870-ND
LNBH26LS - Special Purpose DC/DC, LNB 1, Non-Isolated Outputs Evaluation Board

LNBH26LS - Special Purpose DC/DC, LNB 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284239-STEVAL-LNBH04 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284239-STEVAL-LNBH04
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284239-STEVAL-LNBH04
Win Source Part Number: 1284239-STEVAL-LNBH0 4 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Boost Voltage - Input: 8V ~ 16V Main Purpose: Special Purpose DC/DC, LNB Supplied Contents: Board(s) Utilized IC / Part: LNBH26LS Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16870 Base Product Number: STEVAL

Win Source Part Number: 1284239-STEVAL-LNBH04
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Boost
Voltage - Input: 8V ~ 16V
Main Purpose: Special Purpose DC/DC, LNB
Supplied Contents: Board(s)
Utilized IC / Part: LNBH26LS
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-16870
Base Product Number: STEVAL

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-LNBH04
Power Management IC Development Tools STEVAL-LNBH04
Power Management IC Development Tools Power supply evaluation board for LNB based on the LNBH26LS

Power Management IC Development Tools Power supply evaluation board for LNB based on the LNBH26LS

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-LNBH04 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-LNBH04
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-LNBH04
EVAL BOARD FOR LNBH26LS

EVAL BOARD FOR LNBH26LS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-16870-ND 1284239-STEVAL-LNBH04 STEVAL-LNBH04 STEVAL-LNBH04
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System Power; Special Purpose DC/DC, LNB
Unlock Full Specs
to access all available technical data

Similar Products

TB, SAV, MMM1362, 50 OHM - TB-471+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 3619-AS-GNSS-F10N-L1L5-NH-ND - DigiKey
Specs
Supported System GPS; Navigation, Transceiver
View Details
Evaluation and Demonstration Boards and Kits - 2312-PAC5524EVK1-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; Motor Controller/Driver
View Details
Evaluation and Demonstration Boards and Kits - 448-CY3261A-RGB-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; RGB LED Controller
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
4 suppliers