STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-LNBH02

Description
Win Source Part Number: 1284238-STEVAL-LNBH0 2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Boost Voltage - Input: 8V ~ 16V Main Purpose: Special Purpose DC/DC, LNB Supplied Contents: Board(s) Utilized IC / Part: LNBH25S Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16873 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1284238-STEVAL-LNBH0 2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Boost Voltage - Input: 8V ~ 16V Main Purpose: Special Purpose DC/DC, LNB Supplied Contents: Board(s) Utilized IC / Part: LNBH25S Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16873 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284238-STEVAL-LNBH02 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284238-STEVAL-LNBH02
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284238-STEVAL-LNBH02
Win Source Part Number: 1284238-STEVAL-LNBH0 2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Boost Voltage - Input: 8V ~ 16V Main Purpose: Special Purpose DC/DC, LNB Supplied Contents: Board(s) Utilized IC / Part: LNBH25S Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16873 Base Product Number: STEVAL

Win Source Part Number: 1284238-STEVAL-LNBH02
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Boost
Voltage - Input: 8V ~ 16V
Main Purpose: Special Purpose DC/DC, LNB
Supplied Contents: Board(s)
Utilized IC / Part: LNBH25S
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-16873
Base Product Number: STEVAL

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-16873-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-16873-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-16873-ND
LNBH25S - Special Purpose DC/DC, LNB 1, Non-Isolated Outputs Evaluation Board

LNBH25S - Special Purpose DC/DC, LNB 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-LNBH02
Power Management IC Development Tools STEVAL-LNBH02
Power Management IC Development Tools Power supply evaluation board for LNB based on the LNBH25S

Power Management IC Development Tools Power supply evaluation board for LNB based on the LNBH25S

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-LNBH02 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-LNBH02
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-LNBH02
EVAL BOARD FOR LNBH25S

EVAL BOARD FOR LNBH25S

Supplier's Site
Eval Board, Lnb Power Supply; Silicon Manufacturer Stmicroelectronics - 01AC5027 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Lnb Power Supply; Silicon Manufacturer Stmicroelectronics
01AC5027
Eval Board, Lnb Power Supply; Silicon Manufacturer Stmicroelectronics 01AC5027
EVAL BOARD, LNB POWER SUPPLY; Silicon Manufacturer:STMicro electronics; Silicon Core Number:LNBH25S; Kit Application Type:Power Management; Application Sub Type:LNB Power Supply; Kit Contents:Eval Board LNBH25S; Product Range:-; RoHS Compliant: Yes

EVAL BOARD, LNB POWER SUPPLY; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:LNBH25S; Kit Application Type:Power Management; Application Sub Type:LNB Power Supply; Kit Contents:Eval Board LNBH25S; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284238-STEVAL-LNBH02 497-16873-ND STEVAL-LNBH02 STEVAL-LNBH02 01AC5027
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Eval Board, Lnb Power Supply; Silicon Manufacturer Stmicroelectronics
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2163767 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,GALI-24,DF782,50 OHM / RoHS - TB-409-24+ - Mini-Circuits
Specs
Category Developement Board
View Details
ZED-F9P - simpleRTK2B Budget - AS-RTK2B-F9P-L1L2-NH-03 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
2 suppliers
Expansion Boards, Daughter Cards - 448-BTG70901EPLDAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers