STMicroelectronics, Inc. LED Development Tools STEVAL-LLL007V1

Description
STEVAL-LLL007V1, LED Evaluation Kits
Request a Quote Datasheet
Description
STEVAL-LLL007V1, LED Evaluation Kits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Development Tools - 1961886 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Development Tools
1961886
LED Development Tools 1961886
STEVAL-LLL007V1, LED Evaluation Kits

STEVAL-LLL007V1, LED Evaluation Kits

Supplier's Site
LED Driver Evaluation Boards - 497-19036-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
497-19036-ND
LED Driver Evaluation Boards 497-19036-ND
LED1202 12, Non-Isolated Outputs LED Driver Evaluation Board

LED1202 12, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283857-STEVAL-LLL007V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283857-STEVAL-LLL007V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283857-STEVAL-LLL007V1
Win Source Part Number: 1283857-STEVAL-LLL00 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Bulk Standard Package: 1 Voltage - Output: 5V Voltage - Input: 2.6V ~ 5V Current - Output / Channel: 20mA Supplied Contents: Board(s) Utilized IC / Part: LED1202 Outputs and Type: 12, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: STMicroelectronics Other Names: 497-19036 Base Product Number: STEVAL

Win Source Part Number: 1283857-STEVAL-LLL007V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Features: Dimmable
Package: Bulk
Standard Package: 1
Voltage - Output: 5V
Voltage - Input: 2.6V ~ 5V
Current - Output / Channel: 20mA
Supplied Contents: Board(s)
Utilized IC / Part: LED1202
Outputs and Type: 12, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: STMicroelectronics
Other Names: 497-19036
Base Product Number: STEVAL

Buy Now Datasheet
LED Lighting Development Tools - STEVAL-LLL007V1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
LED Lighting Development Tools
STEVAL-LLL007V1
LED Lighting Development Tools STEVAL-LLL007V1
LED Lighting Development Tools Evaluation kit for the LED1202 12-channel low quiescent current LED driver

LED Lighting Development Tools Evaluation kit for the LED1202 12-channel low quiescent current LED driver

Buy Now Datasheet
LED Driver Evaluation Boards - STEVAL-LLL007V1 - ODG (Origin Data Global)
Shenzhen, China
LED Driver Evaluation Boards
STEVAL-LLL007V1
LED Driver Evaluation Boards STEVAL-LLL007V1
LED1202 EVAL BOARD

LED1202 EVAL BOARD

Supplier's Site Datasheet
Evaluation Kit, Led Driver; Device Topology Stmicroelectronics - 03AH3137 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Kit, Led Driver; Device Topology Stmicroelectronics
03AH3137
Evaluation Kit, Led Driver; Device Topology Stmicroelectronics 03AH3137
EVALUATION KIT, LED DRIVER; Device Topology:-; No. of Outputs:12Outputs; Output Current:20mA; Output Voltage:-; Input Voltage Min:2.6V; Input Voltage Max:5V; Core Chip:LED1202; Dimming Control Type:Analogue, Digital; Kit RoHS Compliant: Yes

EVALUATION KIT, LED DRIVER; Device Topology:-; No. of Outputs:12Outputs; Output Current:20mA; Output Voltage:-; Input Voltage Min:2.6V; Input Voltage Max:5V; Core Chip:LED1202; Dimming Control Type:Analogue, Digital; Kit RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-LLL007V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-LLL007V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-LLL007V1
LED1202 EVAL BOARD

LED1202 EVAL BOARD

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1961886 497-19036-ND 1283857-STEVAL-LLL007V1 STEVAL-LLL007V1 STEVAL-LLL007V1 03AH3137 STEVAL-LLL007V1
Product Name LED Development Tools LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers LED Lighting Development Tools LED Driver Evaluation Boards Evaluation Kit, Led Driver; Device Topology Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
Category Development Suite / Kit Developement Board Development Suite / Kit Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - EVAL-418-KF-ND - DigiKey
Specs
Supported System Receiver, Transmitter
View Details
2 suppliers
EVAL BOARD FOR BFCQ-1162+ - TB-BFCQ-1162C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Driver Circuit Board DCB.39.700 - DCB.39.700 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers