STEVAL-LLL006V1, LED Evaluation Kits
Win Source Part Number: 1283852-STEVAL-LLL00
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Voltage - Output: 60V ~ 110V
Voltage - Input: 90 ~ 300 VAC
Current - Output / Channel: 700mA
Supplied Contents: Board(s)
Utilized IC / Part: HVLED001A
Outputs and Type: 1, Isolated
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Other Names: -1138-STEVAL-LLL006V
Base Product Number: STEVAL
HVLED001A 1, Isolated Outputs LED Driver Evaluation Board
EVAL BOARD, SMART LED DRIVER
SMART LED DRIVER USING 6LOWPAN M
| RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1939790 | 1283852-STEVAL-LLL006V1 | 497-19791-ND | 39AH5627 | STEVAL-LLL006V1 |
| Product Name | LED Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers | LED Driver Evaluation Boards | Eval Board, Smart Led Driver Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards |
| Category | Development Suite / Kit | Developement Board | Developement Board | Developement Board |