STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers STEVAL-LLL003V1

Description
Win Source Part Number: 1283824-STEVAL-LLL00 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Series: VIPer™ plus Package: Bulk Standard Package: 1 Voltage - Input: 85 ~ 135 VAC, 175 ~ 285 VAC Current - Output / Channel: 130mA Supplied Contents: Board(s) Utilized IC / Part: VIPer0P Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-17663,-1138-STEV AL-LLL003V1 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1283824-STEVAL-LLL00 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Series: VIPer™ plus Package: Bulk Standard Package: 1 Voltage - Input: 85 ~ 135 VAC, 175 ~ 285 VAC Current - Output / Channel: 130mA Supplied Contents: Board(s) Utilized IC / Part: VIPer0P Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-17663,-1138-STEV AL-LLL003V1 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283824-STEVAL-LLL003V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283824-STEVAL-LLL003V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283824-STEVAL-LLL003V1
Win Source Part Number: 1283824-STEVAL-LLL00 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Series: VIPer™ plus Package: Bulk Standard Package: 1 Voltage - Input: 85 ~ 135 VAC, 175 ~ 285 VAC Current - Output / Channel: 130mA Supplied Contents: Board(s) Utilized IC / Part: VIPer0P Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-17663,-1138-STEV AL-LLL003V1 Base Product Number: STEVAL

Win Source Part Number: 1283824-STEVAL-LLL003V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Series: VIPer™ plus
Package: Bulk
Standard Package: 1
Voltage - Input: 85 ~ 135 VAC, 175 ~ 285 VAC
Current - Output / Channel: 130mA
Supplied Contents: Board(s)
Utilized IC / Part: VIPer0P
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-17663,-1138-STEVAL-LLL003V1
Base Product Number: STEVAL

Buy Now Datasheet
LED Driver Evaluation Boards - 497-17663-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
497-17663-ND
LED Driver Evaluation Boards 497-17663-ND
VIPer0P 1, Non-Isolated Outputs LED Driver Evaluation Board

VIPer0P 1, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-LLL003V1
Power Management IC Development Tools STEVAL-LLL003V1
Power Management IC Development Tools 7.5 W non-isolated constant current LED driver based on VIPer0P

Power Management IC Development Tools 7.5 W non-isolated constant current LED driver based on VIPer0P

Buy Now Datasheet
Evaluation Board, Led Driver, 135Vac; Device Topology Stmicroelectronics - 44AC2893 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Led Driver, 135Vac; Device Topology Stmicroelectronics
44AC2893
Evaluation Board, Led Driver, 135Vac; Device Topology Stmicroelectronics 44AC2893
EVALUATION BOARD, LED DRIVER, 135VAC; Device Topology:Non Isolated Buck; No. of Outputs:1Outputs; Output Current:130mA; Output Voltage:60V; Input Voltage Min:85VAC; Input Voltage Max:135VAC; Core Chip:VIPer0P; Dimming Control Type:-;RoHS Compliant: Yes

EVALUATION BOARD, LED DRIVER, 135VAC; Device Topology:Non Isolated Buck; No. of Outputs:1Outputs; Output Current:130mA; Output Voltage:60V; Input Voltage Min:85VAC; Input Voltage Max:135VAC; Core Chip:VIPer0P; Dimming Control Type:-;RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-LLL003V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-LLL003V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-LLL003V1
7.5 W NON-ISOLATED CONSTANT CURR

7.5 W NON-ISOLATED CONSTANT CURR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283824-STEVAL-LLL003V1 497-17663-ND STEVAL-LLL003V1 44AC2893 STEVAL-LLL003V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers LED Driver Evaluation Boards Power Management IC Development Tools Evaluation Board, Led Driver, 135Vac; Device Topology Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB, JSW5-23DR-75+,MT1817, F - TB-722-5-F+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2576770 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-HYTEVALUATIONBOARD-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
RF, RFID, Wireless Evaluation Boards - AEK-LTE-CER-ND - DigiKey
Specs
Supported System Antenna
View Details
3 suppliers