ALED1262ZT 48, Non-Isolated Outputs LED Driver Evaluation Board
Win Source Part Number: 1283862-STEVAL-LLL00
Category: Development Boards, Kits, Programmers>Evaluati
Features: Dimmable
Package: Bulk
Standard Package: 1
Voltage - Input: 12V ~ 24V
Supplied Contents: Board(s)
Utilized IC / Part: ALED1262ZT
Outputs and Type: 48, Non-Isolated
ECCN: 3A991A2
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-19566,-1138-STEV
Base Product Number: STEVAL
RoHS Status: Not applicable
EVAL KIT, REAR LIGHT W/PATTERN ANIMATION
EVALUATION KIT FOR AUTOMOTIVE
LED Lighting Development Tools Evaluation kit for automotive rear lights with pattern animations based on ALED1262ZT and STM8AF6266
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-19566-ND | 1283862-STEVAL-LLL002V1 | 39AH5626 | STEVAL-LLL002V1 | STEVAL-LLL002V1 |
| Product Name | LED Driver Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers | Eval Kit, Rear Light W/pattern Animation Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards | LED Lighting Development Tools |
| Manufacturer | STMICROELECTRONICS; Other |