STMicroelectronics, Inc. LED Driver Evaluation Boards STEVAL-LLL001V1

Description
STLED524 24, Non-Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet
Description
STLED524 24, Non-Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver Evaluation Boards - 497-17032-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
497-17032-ND
LED Driver Evaluation Boards 497-17032-ND
STLED524 24, Non-Isolated Outputs LED Driver Evaluation Board

STLED524 24, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283863-STEVAL-LLL001V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283863-STEVAL-LLL001V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283863-STEVAL-LLL001V1
Win Source Part Number: 1283863-STEVAL-LLL00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Bulk Standard Package: 1 Voltage - Input: 2.7V ~ 5.5V Supplied Contents: Board(s) Utilized IC / Part: STLED524 Outputs and Type: 24, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -1138-STEVAL-LLL001V 1,497-17032 Base Product Number: STEVAL

Win Source Part Number: 1283863-STEVAL-LLL001V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Features: Dimmable
Package: Bulk
Standard Package: 1
Voltage - Input: 2.7V ~ 5.5V
Supplied Contents: Board(s)
Utilized IC / Part: STLED524
Outputs and Type: 24, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -1138-STEVAL-LLL001V1,497-17032
Base Product Number: STEVAL

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-LLL001V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-LLL001V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-LLL001V1
EVAL BOARD 5X24 MATRIX STLED524

EVAL BOARD 5X24 MATRIX STLED524

Supplier's Site
Eval Board, 5 X 24 Led Display Driver; Device Topology Stmicroelectronics - 10AC9175 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, 5 X 24 Led Display Driver; Device Topology Stmicroelectronics
10AC9175
Eval Board, 5 X 24 Led Display Driver; Device Topology Stmicroelectronics 10AC9175
EVAL BOARD, 5 X 24 LED DISPLAY DRIVER; Device Topology:Boost (Step Up); No. of Outputs:29Outputs; Output Current:-; Output Voltage:-; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Core Chip:STLED524; Dimming Control Type:PWM; Kit RoHS Compliant: Yes

EVAL BOARD, 5 X 24 LED DISPLAY DRIVER; Device Topology:Boost (Step Up); No. of Outputs:29Outputs; Output Current:-; Output Voltage:-; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Core Chip:STLED524; Dimming Control Type:PWM; Kit RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-17032-ND 1283863-STEVAL-LLL001V1 STEVAL-LLL001V1 10AC9175
Product Name LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards Eval Board, 5 X 24 Led Display Driver; Device Topology Stmicroelectronics
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-HYTEVALUATIONBOARD-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
RF, RFID, Wireless Evaluation Boards - 17-8-2118900-1-ND - DigiKey
Specs
Supported System Antenna
View Details
TB,DVGA1-242A+, DG1677,50 OHM - TB-643A+ - Mini-Circuits
Specs
Category Developement Board
View Details
RTK Base Station - AS-PRO-CORS-L125ETH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; RF; Wireless Systems
View Details