STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators STEVAL-LDO001V1

Description
Win Source Part Number: 1283813-STEVAL-LDO00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Linear Voltage Regulators Package: Bulk Standard Package: 1 Supplied Contents: Board(s) Utilized IC / Part: LD39130S, LDBL20, LDLN025, STLQ020 Board Type: Fully Populated Channels per IC: 1 - Single Regulator Type: Positive Fixed and Adjustable ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Other Names: 497-17211 Base Product Number: STEVAL RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1283813-STEVAL-LDO00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Linear Voltage Regulators Package: Bulk Standard Package: 1 Supplied Contents: Board(s) Utilized IC / Part: LD39130S, LDBL20, LDLN025, STLQ020 Board Type: Fully Populated Channels per IC: 1 - Single Regulator Type: Positive Fixed and Adjustable ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Other Names: 497-17211 Base Product Number: STEVAL RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators - 1283813-STEVAL-LDO001V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators
1283813-STEVAL-LDO001V1
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators 1283813-STEVAL-LDO001V1
Win Source Part Number: 1283813-STEVAL-LDO00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Linear Voltage Regulators Package: Bulk Standard Package: 1 Supplied Contents: Board(s) Utilized IC / Part: LD39130S, LDBL20, LDLN025, STLQ020 Board Type: Fully Populated Channels per IC: 1 - Single Regulator Type: Positive Fixed and Adjustable ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Other Names: 497-17211 Base Product Number: STEVAL RoHS Status: Not applicable

Win Source Part Number: 1283813-STEVAL-LDO001V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Linear Voltage Regulators
Package: Bulk
Standard Package: 1
Supplied Contents: Board(s)
Utilized IC / Part: LD39130S, LDBL20, LDLN025, STLQ020
Board Type: Fully Populated
Channels per IC: 1 - Single
Regulator Type: Positive Fixed and Adjustable
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: STMicroelectronics
Other Names: 497-17211
Base Product Number: STEVAL
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1283813-STEVAL-LDO001V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators
Regulator Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1219653 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Automotive Triple Output Regulator - A4405KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 20-Pin TSSOP
View Details
9 suppliers