STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-ISW001V1

Description
Win Source Part Number: 1284605-STEVAL-ISW00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Reference Design Package: Box Standard Package: 1 Function: Arc Welder Supplied Contents: Board(s) Primary Attributes: Input 185 ~ 265 VAC Embedded: No Secondary Attributes: 135A, 80V Output ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10424 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284605-STEVAL-ISW00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Reference Design Package: Box Standard Package: 1 Function: Arc Welder Supplied Contents: Board(s) Primary Attributes: Input 185 ~ 265 VAC Embedded: No Secondary Attributes: 135A, 80V Output ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10424 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284605-STEVAL-ISW001V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284605-STEVAL-ISW001V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284605-STEVAL-ISW001V1
Win Source Part Number: 1284605-STEVAL-ISW00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Reference Design Package: Box Standard Package: 1 Function: Arc Welder Supplied Contents: Board(s) Primary Attributes: Input 185 ~ 265 VAC Embedded: No Secondary Attributes: 135A, 80V Output ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10424 Product Status: Obsolete

Win Source Part Number: 1284605-STEVAL-ISW001V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Reference Design
Package: Box
Standard Package: 1
Function: Arc Welder
Supplied Contents: Board(s)
Primary Attributes: Input 185 ~ 265 VAC
Embedded: No
Secondary Attributes: 135A, 80V Output
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-10424
Product Status: Obsolete

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-10424-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-10424-ND
Evaluation and Demonstration Boards and Kits 497-10424-ND
Arc Welder Reference Design Evaluation Board

Arc Welder Reference Design Evaluation Board

Buy Now Datasheet
Arc Welder, 2.5Kw, Industrial, Demo Board; Silicon Manufacturer Stmicroelectronics - 47T9258 - Newark, An Avnet Company
Chicago, IL, United States
Arc Welder, 2.5Kw, Industrial, Demo Board; Silicon Manufacturer Stmicroelectronics
47T9258
Arc Welder, 2.5Kw, Industrial, Demo Board; Silicon Manufacturer Stmicroelectronics 47T9258
ARC WELDER, 2.5KW, INDUSTRIAL, DEMO BOARD; Silicon Manufacturer:STMicro electronics; Silicon Core Number:STGW35HF60WD; Kit Application Type:Power Management; Application Sub Type:Arc Welding System; Core Architecture:

ARC WELDER, 2.5KW, INDUSTRIAL, DEMO BOARD; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:STGW35HF60WD; Kit Application Type:Power Management; Application Sub Type:Arc Welding System; Core Architecture:

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-ISW001V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-ISW001V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-ISW001V1
BOARD EVALUATION

BOARD EVALUATION

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284605-STEVAL-ISW001V1 497-10424-ND 47T9258 STEVAL-ISW001V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Arc Welder, 2.5Kw, Industrial, Demo Board; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 1793726 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,SCA,DZ943,75 OHM - TB-247 - Mini-Circuits
Specs
Category Developement Board
View Details
Expansion Boards, Daughter Cards - 448-BTS72002EPCDAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details