STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-ISV013V1

Description
STM32 - Special Purpose, MPPT, Solar 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
STM32 - Special Purpose, MPPT, Solar 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-11420-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-11420-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-11420-ND
STM32 - Special Purpose, MPPT, Solar 1, Isolated Outputs Evaluation Board

STM32 - Special Purpose, MPPT, Solar 1, Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284204-STEVAL-ISV013V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284204-STEVAL-ISV013V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284204-STEVAL-ISV013V1
Win Source Part Number: 1284204-STEVAL-ISV01 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Boost Voltage - Output: 350V ~ 430V Voltage - Input: 10V ~ 45V Main Purpose: Special Purpose, MPPT, Solar Power - Output: 250 W Supplied Contents: Board(s) Utilized IC / Part: STM32 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-11420,STEVALISV0 13V1 Product Status: Obsolete

Win Source Part Number: 1284204-STEVAL-ISV013V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Boost
Voltage - Output: 350V ~ 430V
Voltage - Input: 10V ~ 45V
Main Purpose: Special Purpose, MPPT, Solar
Power - Output: 250 W
Supplied Contents: Board(s)
Utilized IC / Part: STM32
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-11420,STEVALISV013V1
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISV013V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISV013V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISV013V1
BOARD EVAL 250W DC SOLAR MODULE

BOARD EVAL 250W DC SOLAR MODULE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-11420-ND 1284204-STEVAL-ISV013V1 STEVAL-ISV013V1
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System Special Purpose, MPPT, Solar
Unlock Full Specs
to access all available technical data

Similar Products

TB,MNA-4W+,DQ849,08AM02,50 OHM - TB-186-4W+ - Mini-Circuits
Specs
Category Developement Board
View Details
Analogue Development Tools - 1749570 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-BOARDWITH6MMOOLSENSOR-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - 343-AEK-W63-MSA-TH1-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers