STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISV009V1

Description
Win Source Part Number: 1284202-STEVAL-ISV00 9V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Boost Voltage - Output: 36V Main Purpose: Special Purpose, MPPT, Solar Frequency - Switching: 100kHz Supplied Contents: Board(s) Utilized IC / Part: SPV1020 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-11253,STEVALISV0 09V1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284202-STEVAL-ISV00 9V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Boost Voltage - Output: 36V Main Purpose: Special Purpose, MPPT, Solar Frequency - Switching: 100kHz Supplied Contents: Board(s) Utilized IC / Part: SPV1020 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-11253,STEVALISV0 09V1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284202-STEVAL-ISV009V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284202-STEVAL-ISV009V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284202-STEVAL-ISV009V1
Win Source Part Number: 1284202-STEVAL-ISV00 9V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Boost Voltage - Output: 36V Main Purpose: Special Purpose, MPPT, Solar Frequency - Switching: 100kHz Supplied Contents: Board(s) Utilized IC / Part: SPV1020 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-11253,STEVALISV0 09V1 Product Status: Obsolete

Win Source Part Number: 1284202-STEVAL-ISV009V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Boost
Voltage - Output: 36V
Main Purpose: Special Purpose, MPPT, Solar
Frequency - Switching: 100kHz
Supplied Contents: Board(s)
Utilized IC / Part: SPV1020
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-11253,STEVALISV009V1
Product Status: Obsolete

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-11253-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-11253-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-11253-ND
SPV1020 - Special Purpose, MPPT, Solar 1, Non-Isolated Outputs Evaluation Board

SPV1020 - Special Purpose, MPPT, Solar 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISV009V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISV009V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISV009V1
BOARD EVAL BASED ON SPV1020

BOARD EVAL BASED ON SPV1020

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284202-STEVAL-ISV009V1 497-11253-ND STEVAL-ISV009V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

OOL Sensor Evaluation Kit - Flow Eval Board FS/OOL + OOL liquid sensor - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - MDEV-916-SC-S-ND - DigiKey
Specs
Supported System Transmitter
View Details
2 suppliers
TB,FV1206-1,50 OHM - TB-417+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details