STMicroelectronics Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-ISV006V1

Description
Win Source Part Number: 1284525-STEVAL-ISV00 6V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Battery Charger Solar Powered Supplied Contents: Board(s) Primary Attributes: Single Output Voltage up to 5.5V Embedded: Yes Utilized IC / Part: SPV1040 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-11418 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284525-STEVAL-ISV00 6V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Battery Charger Solar Powered Supplied Contents: Board(s) Primary Attributes: Single Output Voltage up to 5.5V Embedded: Yes Utilized IC / Part: SPV1040 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-11418 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284525-STEVAL-ISV006V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284525-STEVAL-ISV006V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284525-STEVAL-ISV006V1
Win Source Part Number: 1284525-STEVAL-ISV00 6V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Battery Charger Solar Powered Supplied Contents: Board(s) Primary Attributes: Single Output Voltage up to 5.5V Embedded: Yes Utilized IC / Part: SPV1040 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-11418 Product Status: Obsolete

Win Source Part Number: 1284525-STEVAL-ISV006V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Battery Charger Solar Powered
Supplied Contents: Board(s)
Primary Attributes: Single Output Voltage up to 5.5V
Embedded: Yes
Utilized IC / Part: SPV1040
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-11418
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-ISV006V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-ISV006V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-ISV006V1
BOARD EVAL FOR SPV1040

BOARD EVAL FOR SPV1040

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284525-STEVAL-ISV006V1 STEVAL-ISV006V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Budget - AS-RTK3B-UM980-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Expansion Boards, Daughter Cards - 448-BOARDBTH500151LUATOBO1-ND - DigiKey
Specs
Supported System Power Distribution Switch (Load Switch)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Sensor Evaluation Boards - 2952-OOLDEMOUNITV2.0-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
TB,JSPHS,BK276,50 OHM - TB-122 - Mini-Circuits
Specs
Category Developement Board
View Details