STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-ISV003V2

Description
STM32F103ZE - DC/AC Converter 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
STM32F103ZE - DC/AC Converter 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-13666-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-13666-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-13666-ND
STM32F103ZE - DC/AC Converter 1, Isolated Outputs Evaluation Board

STM32F103ZE - DC/AC Converter 1, Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284227-STEVAL-ISV003V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284227-STEVAL-ISV003V2
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284227-STEVAL-ISV003V2
Win Source Part Number: 1284227-STEVAL-ISV00 3V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Voltage - Output: 240VAC Current - Output: 1.06A Voltage - Input: 18V ~ 55V Main Purpose: DC/AC Converter Power - Output: 250 W Supplied Contents: Board(s) Utilized IC / Part: STM32F103ZE Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-13666 Product Status: Obsolete

Win Source Part Number: 1284227-STEVAL-ISV003V2
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Voltage - Output: 240VAC
Current - Output: 1.06A
Voltage - Input: 18V ~ 55V
Main Purpose: DC/AC Converter
Power - Output: 250 W
Supplied Contents: Board(s)
Utilized IC / Part: STM32F103ZE
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-13666
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISV003V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISV003V2
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISV003V2
BOARD EVAL MICROINVERTER 60HZ

BOARD EVAL MICROINVERTER 60HZ

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-13666-ND 1284227-STEVAL-ISV003V2 STEVAL-ISV003V2
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System DC/AC Converter
Unlock Full Specs
to access all available technical data

Similar Products

TB,SYBP,99011423,50 OHM - TB-517+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1743237 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Moisture in oil Eval Kit - Moisture in oil Eval Kit - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Sensor Development Boards and Evaluation Kits - 10212633-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details