STMicroelectronics Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-ISV002V1

Description
Win Source Part Number: 1284658-STEVAL-ISV00 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Package: Box Standard Package: 1 Supplied Contents: Board(s) Primary Attributes: 3000W, 230 VAC Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STM32 Secondary Attributes: Power Management for Grid-Connection ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10423 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284658-STEVAL-ISV00 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Package: Box Standard Package: 1 Supplied Contents: Board(s) Primary Attributes: 3000W, 230 VAC Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STM32 Secondary Attributes: Power Management for Grid-Connection ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10423 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284658-STEVAL-ISV002V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284658-STEVAL-ISV002V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284658-STEVAL-ISV002V1
Win Source Part Number: 1284658-STEVAL-ISV00 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Package: Box Standard Package: 1 Supplied Contents: Board(s) Primary Attributes: 3000W, 230 VAC Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STM32 Secondary Attributes: Power Management for Grid-Connection ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10423 Product Status: Obsolete

Win Source Part Number: 1284658-STEVAL-ISV002V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Package: Box
Standard Package: 1
Supplied Contents: Board(s)
Primary Attributes: 3000W, 230 VAC
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: STM32
Secondary Attributes: Power Management for Grid-Connection
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-10423
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-ISV002V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-ISV002V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-ISV002V1
BOARD EVALUATION

BOARD EVALUATION

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284658-STEVAL-ISV002V1 STEVAL-ISV002V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,MNA-6W+,DQ849,08AM02,50 OHM - TB-186-6W+ - Mini-Circuits
Specs
Category Developement Board
View Details
LED Development Tools - 1887087 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
OOL Sensor Evaluation Kit - Flow Eval Board FS/OOL + OOL liquid sensor - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - 343-L000601-80-ND - DigiKey
Specs
Supported System Antenna
View Details