STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-ISV001V1

Description
STP160N75 - DC/AC Converter 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
STP160N75 - DC/AC Converter 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-10425-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-10425-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-10425-ND
STP160N75 - DC/AC Converter 1, Isolated Outputs Evaluation Board

STP160N75 - DC/AC Converter 1, Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284291-STEVAL-ISV001V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284291-STEVAL-ISV001V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284291-STEVAL-ISV001V1
Win Source Part Number: 1284291-STEVAL-ISV00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Boost Voltage - Output: 230VAC Voltage - Input: 20V ~ 28V Main Purpose: DC/AC Converter Power - Output: 1 kW Frequency - Switching: 16kHz, 100kHz Supplied Contents: Board(s) Utilized IC / Part: STP160N75 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVAL-ISV001V1,497- 10425 Product Status: Obsolete

Win Source Part Number: 1284291-STEVAL-ISV001V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Boost
Voltage - Output: 230VAC
Voltage - Input: 20V ~ 28V
Main Purpose: DC/AC Converter
Power - Output: 1 kW
Frequency - Switching: 16kHz, 100kHz
Supplied Contents: Board(s)
Utilized IC / Part: STP160N75
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVAL-ISV001V1,497-10425
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISV001V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISV001V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISV001V1
BOARD DEMO DC-AC CONV STP160N75

BOARD DEMO DC-AC CONV STP160N75

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-10425-ND 1284291-STEVAL-ISV001V1 STEVAL-ISV001V1
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System DC/AC Converter
Unlock Full Specs
to access all available technical data

Similar Products

TB FOR DPLX85102-75-1+ - TB-786+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1887119 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.39.700 - DCB.39.700 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Sensor Development Boards and Evaluation Kits - 10220466-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details