STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-ISS001V1

Description
ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Request a Quote Datasheet
Description
ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-8222-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-8222-ND
Evaluation and Demonstration Boards and Kits 497-8222-ND
ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board

ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - STEVAL-ISS001V1 - 897844-STEVAL-ISS001V1 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - STEVAL-ISS001V1
897844-STEVAL-ISS001V1
Evaluation and Demonstration Boards and Kits - STEVAL-ISS001V1 897844-STEVAL-ISS001V1
Manufacturer: STMicroelectronics Win Source Part Number: 897844-STEVAL-ISS001 V1 Features: ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board Package: Box Part Status: Obsolete Categories: Development Boards ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Other Part Number: 497-8222, STEVALISS001V1

Manufacturer: STMicroelectronics
Win Source Part Number: 897844-STEVAL-ISS001V1
Features: ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Package: Box
Part Status: Obsolete
Categories: Development Boards
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8473.30.5100
Other Part Number: 497-8222, STEVALISS001V1

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-ISS001V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-ISS001V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-ISS001V1
UPS (LINE INTERACTIVE - 450W)

UPS (LINE INTERACTIVE - 450W)

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-ISS001V1
Power Management IC Development Tools STEVAL-ISS001V1
Power Management IC Development Tools UPS (450W) Vout=120V

Power Management IC Development Tools UPS (450W) Vout=120V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-8222-ND 897844-STEVAL-ISS001V1 STEVAL-ISS001V1 STEVAL-ISS001V1
Product Name Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits - STEVAL-ISS001V1 Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Power Management IC Development Tools
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

SFS Module 200sccm EvalKit - SFS01-M-00200 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - AEK-868-USP-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
TB,SCTX4-88-1+,99-01-2335,50 - TB-930+ - Mini-Circuits
Specs
Category Developement Board
View Details
Medium Range Radio - RTK Starter Kit - AS-STARTKIT-MR-L1L2-NH-01 (simplertk2b-starter-kit-mr) - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details