TS507 Current Sensing Power Management Evaluation Board
Win Source Part Number: 1284668-STEVAL-ISQ01
Category: Development Boards, Kits, Programmers>Evaluati
Type: Power Management
Package: Box
Standard Package: 1
Function: Current Sensing
Supplied Contents: Board(s)
Primary Attributes: 2.7V ~ 5.5V Input Voltage
Embedded: No
Utilized IC / Part: TS507
Secondary Attributes: On-Board LEDs
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVALISQ013V1,497-1
Base Product Number: STEVAL
Power Management IC Development Tools Low Side TS507 Demo Current Sense Board
DEMO BOARD, HIGH SPEED OPERATIONAL AMPLIFIER; Silicon Manufacturer:STMicro
BOARD DEMONSTRATION TS507
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-11285-ND | 1284668-STEVAL-ISQ013V1 | STEVAL-ISQ013V1 | 47T9256 | STEVAL-ISQ013V1 |
| Product Name | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Power Management IC Development Tools | Demo Board, High Speed Operational Amplifier; Silicon Manufacturer Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board |