Win Source Part Number: 1284609-STEVAL-ISQ00
Category: Development Boards, Kits, Programmers>Evaluati
Type: Power Management
Package: Box
Standard Package: 1
Function: ORing Controller / Load Share
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: L6615
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-10171,-497-10171
Product Status: Obsolete
RoHS Status: RoHS non-compliant
L6615 ORing Controller / Load Share Power Management Evaluation Board
BOARD EVAL LOAD SHARE FOR L6615
L6910, LOAD SHARE CONTROLLER, DEMO BOARD; Silicon Manufacturer:STMicro
BOARD EVAL LOAD SHARE FOR L6615
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284609-STEVAL-ISQ009V1 | 497-10171-ND | STEVAL-ISQ009V1 | 47T9254 | 761-STEVAL-ISQ009V1 |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | L6910, Load Share Controller, Demo Board; Silicon Manufacturer Stmicroelectronics | BOARD EVAL LOAD SHARE FOR L6615 |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board |