STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-ISQ002V1

Description
Win Source Part Number: 1284535-STEVAL-ISQ00 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: PMBus Supplied Contents: Board(s) Primary Attributes: The PMBus™ Interface Using the ST7 I²C Peripheral Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ST72F264 Secondary Attributes: Firmware in C Language ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: -497-6423,497-6423 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284535-STEVAL-ISQ00 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: PMBus Supplied Contents: Board(s) Primary Attributes: The PMBus™ Interface Using the ST7 I²C Peripheral Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ST72F264 Secondary Attributes: Firmware in C Language ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: -497-6423,497-6423 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284535-STEVAL-ISQ002V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284535-STEVAL-ISQ002V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284535-STEVAL-ISQ002V1
Win Source Part Number: 1284535-STEVAL-ISQ00 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: PMBus Supplied Contents: Board(s) Primary Attributes: The PMBus™ Interface Using the ST7 I²C Peripheral Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ST72F264 Secondary Attributes: Firmware in C Language ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: -497-6423,497-6423 Product Status: Obsolete

Win Source Part Number: 1284535-STEVAL-ISQ002V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Bulk
Standard Package: 1
Function: PMBus
Supplied Contents: Board(s)
Primary Attributes: The PMBus™ Interface Using the ST7 I²C Peripheral
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: ST72F264
Secondary Attributes: Firmware in C Language
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: STMicroelectronics
Other Names: -497-6423,497-6423
Product Status: Obsolete

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-6423-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-6423-ND
Evaluation and Demonstration Boards and Kits 497-6423-ND
ST72F264 PMBus Interface Evaluation Board

ST72F264 PMBus Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-ISQ002V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-ISQ002V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-ISQ002V1
BOARD EVAL BASED ON ST72264G1

BOARD EVAL BASED ON ST72264G1

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284535-STEVAL-ISQ002V1 497-6423-ND STEVAL-ISQ002V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,BFCO-552+,NK0402C-1,50 OHM - TB-BFCO-552+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2010721 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation and Demonstration Boards and Kits - 2952-MP.PD1.JSM.2.33-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Supported System Special Purpose
View Details
2 suppliers
Sensor Development Boards and Evaluation Kits - DPP401A000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers