STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-ISF003V1

Description
Win Source Part Number: 1284589-STEVAL-ISF00 3V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: * Supplied Contents: Board(s) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: STM8S003F3, VIPer25 Secondary Attributes: On-Board LEDs ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16680,-1138-STEV AL-ISF003V1 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1284589-STEVAL-ISF00 3V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: * Supplied Contents: Board(s) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: STM8S003F3, VIPer25 Secondary Attributes: On-Board LEDs ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16680,-1138-STEV AL-ISF003V1 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284589-STEVAL-ISF003V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284589-STEVAL-ISF003V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284589-STEVAL-ISF003V1
Win Source Part Number: 1284589-STEVAL-ISF00 3V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: * Supplied Contents: Board(s) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: STM8S003F3, VIPer25 Secondary Attributes: On-Board LEDs ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16680,-1138-STEV AL-ISF003V1 Base Product Number: STEVAL

Win Source Part Number: 1284589-STEVAL-ISF003V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: *
Supplied Contents: Board(s)
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: STM8S003F3, VIPer25
Secondary Attributes: On-Board LEDs
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-16680,-1138-STEVAL-ISF003V1
Base Product Number: STEVAL

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-16680-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-16680-ND
Evaluation and Demonstration Boards and Kits 497-16680-ND
EVAL BRD FOR STM8S003F3 VIPER25

EVAL BRD FOR STM8S003F3 VIPER25

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-ISF003V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-ISF003V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-ISF003V1
BOARD & REF DESIGN

BOARD & REF DESIGN

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-ISF003V1
Power Management IC Development Tools STEVAL-ISF003V1
Power Management IC Development Tools Low standby losses power front-end with inrush current-limitation

Power Management IC Development Tools Low standby losses power front-end with inrush current-limitation

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284589-STEVAL-ISF003V1 497-16680-ND STEVAL-ISF003V1 STEVAL-ISF003V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Power Management IC Development Tools
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-DK2052-ND - DigiKey
Specs
Supported System Frequency Synthesizer
View Details
TB,JSW6-33DR+,99-01-1817 - TB-724+ - Mini-Circuits
Specs
Category Developement Board
View Details
Plastic Case for Lite board - AS-CASE-LIT-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Clock & Timer Development Tools - 1845075 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details