STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-ISF001V1

Description
L6563 Power Factor Correction Power Management Evaluation Board
Request a Quote Datasheet
Description
L6563 Power Factor Correction Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-8850-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-8850-ND
Evaluation and Demonstration Boards and Kits 497-8850-ND
L6563 Power Factor Correction Power Management Evaluation Board

L6563 Power Factor Correction Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284607-STEVAL-ISF001V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284607-STEVAL-ISF001V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284607-STEVAL-ISF001V1
Win Source Part Number: 1284607-STEVAL-ISF00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Power Factor Correction Supplied Contents: Board(s) Primary Attributes: 3kW, 400V Out, FOT(Fixed Off Time Control), 240 VAC (185 ~ 265Vrms) Embedded: No Utilized IC / Part: L6563 Secondary Attributes: Iout Max 7.5A ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-8850 Product Status: Obsolete

Win Source Part Number: 1284607-STEVAL-ISF001V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Box
Standard Package: 1
Function: Power Factor Correction
Supplied Contents: Board(s)
Primary Attributes: 3kW, 400V Out, FOT(Fixed Off Time Control), 240 VAC (185 ~ 265Vrms)
Embedded: No
Utilized IC / Part: L6563
Secondary Attributes: Iout Max 7.5A
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-8850
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-ISF001V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-ISF001V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-ISF001V1
BOARD EVAL FOR L6563/STW55NM60N

BOARD EVAL FOR L6563/STW55NM60N

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-8850-ND 1284607-STEVAL-ISF001V1 STEVAL-ISF001V1
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2576781 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB, PGA-106-75+,DF782,75 OHM - TB-670+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Budget - AS-RTK3B-UM980-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-149-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers