STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-ISC005V1

Description
Win Source Part Number: 1284553-STEVAL-ISC00 5V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: USB Type-C® Power Delivery (PD) Supplied Contents: Board(s) Embedded: No Utilized IC / Part: STUSB4500 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8537.10.9170 Mfr: STMicroelectronics Other Names: 497-18045 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1284553-STEVAL-ISC00 5V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: USB Type-C® Power Delivery (PD) Supplied Contents: Board(s) Embedded: No Utilized IC / Part: STUSB4500 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8537.10.9170 Mfr: STMicroelectronics Other Names: 497-18045 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284553-STEVAL-ISC005V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284553-STEVAL-ISC005V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284553-STEVAL-ISC005V1
Win Source Part Number: 1284553-STEVAL-ISC00 5V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: USB Type-C® Power Delivery (PD) Supplied Contents: Board(s) Embedded: No Utilized IC / Part: STUSB4500 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8537.10.9170 Mfr: STMicroelectronics Other Names: 497-18045 Base Product Number: STEVAL

Win Source Part Number: 1284553-STEVAL-ISC005V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: USB Type-C® Power Delivery (PD)
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: STUSB4500
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8537.10.9170
Mfr: STMicroelectronics
Other Names: 497-18045
Base Product Number: STEVAL

Buy Now Datasheet
Communication & Wireless Development Tools - 1827782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Communication & Wireless Development Tools
1827782
Communication & Wireless Development Tools 1827782
STEVAL-ISC005V1, Evaluation board for th

STEVAL-ISC005V1, Evaluation board for th

Supplier's Site
Evaluation and Demonstration Boards and Kits - 497-18045-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-18045-ND
Evaluation and Demonstration Boards and Kits 497-18045-ND
STUSB4500 USB Type-C® Power Delivery (PD) Power Management Evaluation Board

STUSB4500 USB Type-C® Power Delivery (PD) Power Management Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-ISC005V1
Power Management IC Development Tools STEVAL-ISC005V1
Power Management IC Development Tools Evaluation board for the STUSB4500 USB Power Delivery controller

Power Management IC Development Tools Evaluation board for the STUSB4500 USB Power Delivery controller

Buy Now Datasheet
Eval Board, Usb Power Delivery Ctrl; Kit Application Type Stmicroelectronics - 84AC2861 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Usb Power Delivery Ctrl; Kit Application Type Stmicroelectronics
84AC2861
Eval Board, Usb Power Delivery Ctrl; Kit Application Type Stmicroelectronics 84AC2861
EVAL BOARD, USB POWER DELIVERY CTRL; Kit Application Type:Interface; Application Sub Type:USB Power Delivery (PD) Controller; Silicon Manufacturer:STMicro electronics; Silicon Core Number:STUSB4500; Product Range:-; Kit RoHS Compliant: Yes

EVAL BOARD, USB POWER DELIVERY CTRL; Kit Application Type:Interface; Application Sub Type:USB Power Delivery (PD) Controller; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:STUSB4500; Product Range:-; Kit RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-ISC005V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-ISC005V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-ISC005V1
STEVAL-ISC005V1

STEVAL-ISC005V1

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284553-STEVAL-ISC005V1 1827782 497-18045-ND STEVAL-ISC005V1 84AC2861 STEVAL-ISC005V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Communication & Wireless Development Tools Evaluation and Demonstration Boards and Kits Power Management IC Development Tools Eval Board, Usb Power Delivery Ctrl; Kit Application Type Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Development Suite / Kit Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products