STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-ISC004V1

Description
STUSB4710A USB Type-C® Power Delivery (PD) Power Management Evaluation Board
Request a Quote Datasheet
Description
STUSB4710A USB Type-C® Power Delivery (PD) Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-17655-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-17655-ND
Evaluation and Demonstration Boards and Kits 497-17655-ND
STUSB4710A USB Type-C® Power Delivery (PD) Power Management Evaluation Board

STUSB4710A USB Type-C® Power Delivery (PD) Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284552-STEVAL-ISC004V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284552-STEVAL-ISC004V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284552-STEVAL-ISC004V1
Win Source Part Number: 1284552-STEVAL-ISC00 4V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: USB Type-C® Power Delivery (PD) Supplied Contents: Board(s) Embedded: No Utilized IC / Part: STUSB4710A ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: STMicroelectronics Other Names: 497-17655 Base Product Number: STEVAL

Win Source Part Number: 1284552-STEVAL-ISC004V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: USB Type-C® Power Delivery (PD)
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: STUSB4710A
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: STMicroelectronics
Other Names: 497-17655
Base Product Number: STEVAL

Buy Now Datasheet
Eval Board, Usb Pwr Delivery Controller; Kit Application Type Stmicroelectronics - 44AC2892 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Usb Pwr Delivery Controller; Kit Application Type Stmicroelectronics
44AC2892
Eval Board, Usb Pwr Delivery Controller; Kit Application Type Stmicroelectronics 44AC2892
EVAL BOARD, USB PWR DELIVERY CONTROLLER; Kit Application Type:Interface; Application Sub Type:USB Type-C Power Delivery (PD) Controller; Silicon Manufacturer:STMicro electronics; Silicon Core Number:STUSB4710A, ST1S14; Product RoHS Compliant: Yes

EVAL BOARD, USB PWR DELIVERY CONTROLLER; Kit Application Type:Interface; Application Sub Type:USB Type-C Power Delivery (PD) Controller; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:STUSB4710A, ST1S14; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-ISC004V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-ISC004V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-ISC004V1
STEVAL-ISC004V1

STEVAL-ISC004V1

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-17655-ND 1284552-STEVAL-ISC004V1 44AC2892 STEVAL-ISC004V1
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Eval Board, Usb Pwr Delivery Controller; Kit Application Type Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,EQY-6-63+,MC1631-1,50 OHM - TB-1041-6-63+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1942924 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-FSFLOWMODULE-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details