Win Source Part Number: 1284490-STEVAL-ISC00
Category: Development Boards, Kits, Programmers>Evaluati
Type: Power Management
Package: Bulk
Standard Package: 1
Function: USB PD Controller (Power Delivery)
Supplied Contents: Board(s)
Utilized IC / Part: ST1S14, STUSB4710
Secondary Attributes: On-Board LEDs
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-17262
Product Status: Obsolete
RoHS Status: Not applicable
ST1S14, STUSB4710 USB PD Controller (Power Delivery) Power Management Evaluation Board
Power Management IC Development Tools STUSB4710 evaluation board USB PD controller with on-board DC-DC
EVAL BOARD FOR STUSB4710
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284490-STEVAL-ISC003V1 | 497-17262-ND | STEVAL-ISC003V1 | STEVAL-ISC003V1 |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |