STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-ISC002V1

Description
L6563, L6599 - AC/DC, Primary Side and PFC 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
L6563, L6599 - AC/DC, Primary Side and PFC 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-8429-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-8429-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-8429-ND
L6563, L6599 - AC/DC, Primary Side and PFC 1, Isolated Outputs Evaluation Board

L6563, L6599 - AC/DC, Primary Side and PFC 1, Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284235-STEVAL-ISC002V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284235-STEVAL-ISC002V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284235-STEVAL-ISC002V1
Win Source Part Number: 1284235-STEVAL-ISC00 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Resonant Voltage - Output: 19V Current - Output: 4.74A Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary Side and PFC Power - Output: 90 W Supplied Contents: Board(s) Utilized IC / Part: L6563, L6599 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-8429,STEVALISC00 2V1 Product Status: Obsolete

Win Source Part Number: 1284235-STEVAL-ISC002V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Resonant
Voltage - Output: 19V
Current - Output: 4.74A
Voltage - Input: 90 ~ 264 VAC
Main Purpose: AC/DC, Primary Side and PFC
Power - Output: 90 W
Supplied Contents: Board(s)
Utilized IC / Part: L6563, L6599
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-8429,STEVALISC002V1
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISC002V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISC002V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISC002V1
BOARD ADAPTER L6599/STP12NM50N

BOARD ADAPTER L6599/STP12NM50N

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-ISC002V1
Power Management IC Development Tools STEVAL-ISC002V1
Power Management IC Development Tools 90W Power Adapter L6599 STP9NK50ZF

Power Management IC Development Tools 90W Power Adapter L6599 STP9NK50ZF

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-8429-ND 1284235-STEVAL-ISC002V1 STEVAL-ISC002V1 STEVAL-ISC002V1
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools
Supported System AC/DC, Primary Side and PFC
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.39.700 - DCB.39.700 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
EVAL BOARD FOR BFHK-1202+ - TB-BFHK-1202C+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleGNSS Pro - AS-GNSS-F10N-L1L5-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details