Win Source Part Number: 1284489-STEVAL-ISB04
Category: Development Boards, Kits, Programmers>Evaluati
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Wireless Power Supply/Charging
Supplied Contents: Board(s)
Utilized IC / Part: STWBC-MC
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-18192
Base Product Number: STEVAL
Product Status: Obsolete
STWBC-MC Wireless Power Supply/Charging Power Management Evaluation Board
QI 3-COIL 15W WIRELESS CHARGER T
Power Management IC Development Tools Qi 3-coil 15W wireless charger TX evaluation kit based on STWBC-MC
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284489-STEVAL-ISB047V1 | 497-18192-ND | STEVAL-ISB047V1 | STEVAL-ISB047V1 |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Power Management IC Development Tools |
| Category | Developement Board | Developement Board | Developement Board | Development Suite / Kit |