STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-ISB040V1

Description
Win Source Part Number: 1284486-STEVAL-ISB04 0V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Wireless Power Supply/Charging Supplied Contents: Board(s) Primary Attributes: Receiver Utilized IC / Part: STWLC03 Secondary Attributes: I2C Interface ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-17196 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1284486-STEVAL-ISB04 0V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Wireless Power Supply/Charging Supplied Contents: Board(s) Primary Attributes: Receiver Utilized IC / Part: STWLC03 Secondary Attributes: I2C Interface ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-17196 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284486-STEVAL-ISB040V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284486-STEVAL-ISB040V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284486-STEVAL-ISB040V1
Win Source Part Number: 1284486-STEVAL-ISB04 0V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Wireless Power Supply/Charging Supplied Contents: Board(s) Primary Attributes: Receiver Utilized IC / Part: STWLC03 Secondary Attributes: I2C Interface ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-17196 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1284486-STEVAL-ISB040V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Wireless Power Supply/Charging
Supplied Contents: Board(s)
Primary Attributes: Receiver
Utilized IC / Part: STWLC03
Secondary Attributes: I2C Interface
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-17196
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-ISB040V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-ISB040V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-ISB040V1
EVAL BOARD FOR STWLC03

EVAL BOARD FOR STWLC03

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284486-STEVAL-ISB040V1 STEVAL-ISB040V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Mass flow meter - EvaKit OOL Module V1.2.1 - EvaKit OOL Module V1.2.1 - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
TB,GVA-84,DF782,50 OHM / RoHS - TB-410-84+ - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation Boards - 2ED4820 EB2 2HSV48 - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive ; Battery Switch ; Relays ; Power Distribution ; Motorcycles, E-Bikes & Small E-Vehicles
View Details