STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-ISB038V1R

Description
Win Source Part Number: 1284485-STEVAL-ISB03 8V1R Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Wireless Power Supply/Charging Supplied Contents: Board(s) Primary Attributes: Receiver Utilized IC / Part: STWLC04 ECCN: 3A991A2 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16682 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284485-STEVAL-ISB03 8V1R Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Wireless Power Supply/Charging Supplied Contents: Board(s) Primary Attributes: Receiver Utilized IC / Part: STWLC04 ECCN: 3A991A2 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16682 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284485-STEVAL-ISB038V1R - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284485-STEVAL-ISB038V1R
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284485-STEVAL-ISB038V1R
Win Source Part Number: 1284485-STEVAL-ISB03 8V1R Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Wireless Power Supply/Charging Supplied Contents: Board(s) Primary Attributes: Receiver Utilized IC / Part: STWLC04 ECCN: 3A991A2 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16682 Product Status: Obsolete

Win Source Part Number: 1284485-STEVAL-ISB038V1R
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Wireless Power Supply/Charging
Supplied Contents: Board(s)
Primary Attributes: Receiver
Utilized IC / Part: STWLC04
ECCN: 3A991A2
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-16682
Product Status: Obsolete

Buy Now Datasheet
Eval Board, Wireless Power Receiver; Silicon Manufacturer Stmicroelectronics - 97Y9840 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Wireless Power Receiver; Silicon Manufacturer Stmicroelectronics
97Y9840
Eval Board, Wireless Power Receiver; Silicon Manufacturer Stmicroelectronics 97Y9840
EVAL BOARD, WIRELESS POWER RECEIVER; Silicon Manufacturer:STMicro electronics; Silicon Core Number:STWLC04; Kit Application Type:Wireless - Battery Charger; Application Sub Type:Wireless Power Receiver; Product Range:- RoHS Compliant: Yes

EVAL BOARD, WIRELESS POWER RECEIVER; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:STWLC04; Kit Application Type:Wireless - Battery Charger; Application Sub Type:Wireless Power Receiver; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-ISB038V1R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-ISB038V1R
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-ISB038V1R
WEARABLE WIRELESS POWER RECEIVER

WEARABLE WIRELESS POWER RECEIVER

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284485-STEVAL-ISB038V1R 97Y9840 STEVAL-ISB038V1R
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Eval Board, Wireless Power Receiver; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BTS3125EJ DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
OOL Sensor Evaluation Kit - Flow Eval Board FS/OOL + OOL liquid sensor - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
TB, MNA-3A+, DQ849, 50 OHM - TB-186-3A+ - Mini-Circuits
Specs
Category Developement Board
View Details