STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators STEVAL-ISB037V1

Description
Win Source Part Number: 1283812-STEVAL-ISB03 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Linear Voltage Regulators Package: Bulk Standard Package: 1 Voltage - Output: 1.8V Current - Output: 200mA Voltage - Input: 1.5V ~ 5.5V Supplied Contents: Board(s) Utilized IC / Part: LD39020 Board Type: Fully Populated Channels per IC: 1 - Single Regulator Type: Positive Fixed ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16876 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1283812-STEVAL-ISB03 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Linear Voltage Regulators Package: Bulk Standard Package: 1 Voltage - Output: 1.8V Current - Output: 200mA Voltage - Input: 1.5V ~ 5.5V Supplied Contents: Board(s) Utilized IC / Part: LD39020 Board Type: Fully Populated Channels per IC: 1 - Single Regulator Type: Positive Fixed ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16876 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators - 1283812-STEVAL-ISB037V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators
1283812-STEVAL-ISB037V1
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators 1283812-STEVAL-ISB037V1
Win Source Part Number: 1283812-STEVAL-ISB03 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Linear Voltage Regulators Package: Bulk Standard Package: 1 Voltage - Output: 1.8V Current - Output: 200mA Voltage - Input: 1.5V ~ 5.5V Supplied Contents: Board(s) Utilized IC / Part: LD39020 Board Type: Fully Populated Channels per IC: 1 - Single Regulator Type: Positive Fixed ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16876 Base Product Number: STEVAL

Win Source Part Number: 1283812-STEVAL-ISB037V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Linear Voltage Regulators
Package: Bulk
Standard Package: 1
Voltage - Output: 1.8V
Current - Output: 200mA
Voltage - Input: 1.5V ~ 5.5V
Supplied Contents: Board(s)
Utilized IC / Part: LD39020
Board Type: Fully Populated
Channels per IC: 1 - Single
Regulator Type: Positive Fixed
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-16876
Base Product Number: STEVAL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1283812-STEVAL-ISB037V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators
Regulator Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3977SLPTR - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.5 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 1220375 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Battery Chargers - BQ24031RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details