Win Source Part Number: 1284586-STEVAL-ISB03
Category: Development Boards, Kits, Programmers>Evaluati
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Battery Charger
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: STBC03
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-17653
Base Product Number: STEVAL
STBC03 Battery Charger Power Management Evaluation Board
Power Management IC Development Tools Li-Ion/Li-Po battery power management evaluation board based on STBC03
LI-ION LINEAR BATTERY CHARGER LD
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284586-STEVAL-ISB035V1 | 497-17653-ND | STEVAL-ISB035V1 | STEVAL-ISB035V1 |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |