STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators STEVAL-ISB034V1

Description
Win Source Part Number: 1283811-STEVAL-ISB03 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Linear Voltage Regulators Package: Bulk Standard Package: 1 Voltage - Output: 2.5V Current - Output: 200mA Voltage - Input: 2.85V ~ 5.5V Supplied Contents: Board(s) Utilized IC / Part: LDBL20 Board Type: Fully Populated Channels per IC: 1 - Single Regulator Type: Positive Fixed ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16458 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1283811-STEVAL-ISB03 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Linear Voltage Regulators Package: Bulk Standard Package: 1 Voltage - Output: 2.5V Current - Output: 200mA Voltage - Input: 2.85V ~ 5.5V Supplied Contents: Board(s) Utilized IC / Part: LDBL20 Board Type: Fully Populated Channels per IC: 1 - Single Regulator Type: Positive Fixed ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16458 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators - 1283811-STEVAL-ISB034V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators
1283811-STEVAL-ISB034V1
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators 1283811-STEVAL-ISB034V1
Win Source Part Number: 1283811-STEVAL-ISB03 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Linear Voltage Regulators Package: Bulk Standard Package: 1 Voltage - Output: 2.5V Current - Output: 200mA Voltage - Input: 2.85V ~ 5.5V Supplied Contents: Board(s) Utilized IC / Part: LDBL20 Board Type: Fully Populated Channels per IC: 1 - Single Regulator Type: Positive Fixed ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16458 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1283811-STEVAL-ISB034V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Linear Voltage Regulators
Package: Bulk
Standard Package: 1
Voltage - Output: 2.5V
Current - Output: 200mA
Voltage - Input: 2.85V ~ 5.5V
Supplied Contents: Board(s)
Utilized IC / Part: LDBL20
Board Type: Fully Populated
Channels per IC: 1 - Single
Regulator Type: Positive Fixed
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-16458
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1283811-STEVAL-ISB034V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators
Regulator Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 276990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; DFN (PL)1414-6
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-2.5-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
Battery Chargers - BQ24725ARGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Motor Drivers, Controllers - A3953SB-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
IOUT 1.3 amps
VIN 3 to 5.5 volts
View Details