STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-ISB017V1

Description
STC3117 Fuel Gauge Power Management Evaluation Board
Request a Quote Datasheet
Description
STC3117 Fuel Gauge Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-18128-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-18128-ND
Evaluation and Demonstration Boards and Kits 497-18128-ND
STC3117 Fuel Gauge Power Management Evaluation Board

STC3117 Fuel Gauge Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284467-STEVAL-ISB017V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284467-STEVAL-ISB017V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284467-STEVAL-ISB017V1
Win Source Part Number: 1284467-STEVAL-ISB01 7V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: OptimGauge™ Type: Power Management Package: Bulk Standard Package: 1 Function: Fuel Gauge Supplied Contents: Board(s) Utilized IC / Part: STC3117 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Other Names: 497-18128 Base Product Number: STEVAL

Win Source Part Number: 1284467-STEVAL-ISB017V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: OptimGauge™
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Fuel Gauge
Supplied Contents: Board(s)
Utilized IC / Part: STC3117
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: STMicroelectronics
Other Names: 497-18128
Base Product Number: STEVAL

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-ISB017V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-ISB017V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-ISB017V1
BATTERY MONITORING FOR GAS GAUGE

BATTERY MONITORING FOR GAS GAUGE

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-ISB017V1
Power Management IC Development Tools STEVAL-ISB017V1
Power Management IC Development Tools STC3117 evaluation board

Power Management IC Development Tools STC3117 evaluation board

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-18128-ND 1284467-STEVAL-ISB017V1 STEVAL-ISB017V1 STEVAL-ISB017V1
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Power Management IC Development Tools
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products