STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-ISB011V1

Description
Win Source Part Number: 1284625-STEVAL-ISB01 1V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Battery Monitor Supplied Contents: Board(s) Primary Attributes: Monitors Current, Voltage, Temperature Embedded: No Utilized IC / Part: STC3100 Secondary Attributes: Includes Coulomb Counter for Charge/Discharge Status ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.90.6800 Mfr: STMicroelectronics Other Names: STEVALISB011V1,497-1 0421 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284625-STEVAL-ISB01 1V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Battery Monitor Supplied Contents: Board(s) Primary Attributes: Monitors Current, Voltage, Temperature Embedded: No Utilized IC / Part: STC3100 Secondary Attributes: Includes Coulomb Counter for Charge/Discharge Status ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.90.6800 Mfr: STMicroelectronics Other Names: STEVALISB011V1,497-1 0421 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284625-STEVAL-ISB011V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284625-STEVAL-ISB011V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284625-STEVAL-ISB011V1
Win Source Part Number: 1284625-STEVAL-ISB01 1V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Battery Monitor Supplied Contents: Board(s) Primary Attributes: Monitors Current, Voltage, Temperature Embedded: No Utilized IC / Part: STC3100 Secondary Attributes: Includes Coulomb Counter for Charge/Discharge Status ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.90.6800 Mfr: STMicroelectronics Other Names: STEVALISB011V1,497-1 0421 Product Status: Obsolete

Win Source Part Number: 1284625-STEVAL-ISB011V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Box
Standard Package: 1
Function: Battery Monitor
Supplied Contents: Board(s)
Primary Attributes: Monitors Current, Voltage, Temperature
Embedded: No
Utilized IC / Part: STC3100
Secondary Attributes: Includes Coulomb Counter for Charge/Discharge Status
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.90.6800
Mfr: STMicroelectronics
Other Names: STEVALISB011V1,497-10421
Product Status: Obsolete

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-10421-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-10421-ND
Evaluation and Demonstration Boards and Kits 497-10421-ND
STC3100 Battery Monitor Power Management Evaluation Board

STC3100 Battery Monitor Power Management Evaluation Board

Buy Now Datasheet
Stm32, Li-Ion Battery Monitor, Demo Board; Silicon Manufacturer Stmicroelectronics - 47T9251 - Newark, An Avnet Company
Chicago, IL, United States
Stm32, Li-Ion Battery Monitor, Demo Board; Silicon Manufacturer Stmicroelectronics
47T9251
Stm32, Li-Ion Battery Monitor, Demo Board; Silicon Manufacturer Stmicroelectronics 47T9251
STM32, LI-ION BATTERY MONITOR, DEMO BOARD; Silicon Manufacturer:STMicro electronics; Silicon Core Number:STC3100; Kit Application Type:Power Management - Battery; Application Sub Type:Battery Monitor; Kit Contents:Board Only RoHS Compliant: Yes

STM32, LI-ION BATTERY MONITOR, DEMO BOARD; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:STC3100; Kit Application Type:Power Management - Battery; Application Sub Type:Battery Monitor; Kit Contents:Board Only RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-ISB011V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-ISB011V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-ISB011V1
BOARD EVALUATION

BOARD EVALUATION

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284625-STEVAL-ISB011V1 497-10421-ND 47T9251 STEVAL-ISB011V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Stm32, Li-Ion Battery Monitor, Demo Board; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2305124 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation and Demonstration Boards and Kits - 448-CY8CKIT-029-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; LCD Display
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
simpleRTK 4 Heading - AS-RTK4-G5P3H-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details