STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-ISB009V1

Description
STC3100 Battery Monitor Power Management Evaluation Board
Request a Quote Datasheet
Description
STC3100 Battery Monitor Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-10045-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-10045-ND
Evaluation and Demonstration Boards and Kits 497-10045-ND
STC3100 Battery Monitor Power Management Evaluation Board

STC3100 Battery Monitor Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284624-STEVAL-ISB009V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284624-STEVAL-ISB009V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284624-STEVAL-ISB009V1
Win Source Part Number: 1284624-STEVAL-ISB00 9V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Battery Monitor Supplied Contents: Board(s) Primary Attributes: Monitors Current, Voltage, Temperature Embedded: No Utilized IC / Part: STC3100 Secondary Attributes: Includes Coulomb Counter for Charge/Discharge Status ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALISB009V1,497-1 0045 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1284624-STEVAL-ISB009V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Box
Standard Package: 1
Function: Battery Monitor
Supplied Contents: Board(s)
Primary Attributes: Monitors Current, Voltage, Temperature
Embedded: No
Utilized IC / Part: STC3100
Secondary Attributes: Includes Coulomb Counter for Charge/Discharge Status
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVALISB009V1,497-10045
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-ISB009V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-ISB009V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-ISB009V1
BOARD EVAL BATT MONITOR STC3100

BOARD EVAL BATT MONITOR STC3100

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-10045-ND 1284624-STEVAL-ISB009V1 STEVAL-ISB009V1
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB for BAT-9+ (WITH CONN) - TB-BAT-9C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation and Demonstration Boards and Kits - 2952-MP.PD1.JSM.2.33-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Supported System Special Purpose
View Details
2 suppliers