STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-ISB008V1

Description
STW4102 Battery Charger Power Management Evaluation Board
Request a Quote Datasheet
Description
STW4102 Battery Charger Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-8514-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-8514-ND
Evaluation and Demonstration Boards and Kits 497-8514-ND
STW4102 Battery Charger Power Management Evaluation Board

STW4102 Battery Charger Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284626-STEVAL-ISB008V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284626-STEVAL-ISB008V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284626-STEVAL-ISB008V1
Win Source Part Number: 1284626-STEVAL-ISB00 8V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Battery Charger Supplied Contents: Board(s) Primary Attributes: Li-Ion / Li-Pol (1 Cell) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STW4102 ECCN: 3A991A2 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: STEVALISB008V1,497-8 514 Product Status: Obsolete

Win Source Part Number: 1284626-STEVAL-ISB008V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Box
Standard Package: 1
Function: Battery Charger
Supplied Contents: Board(s)
Primary Attributes: Li-Ion / Li-Pol (1 Cell)
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: STW4102
ECCN: 3A991A2
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: STMicroelectronics
Other Names: STEVALISB008V1,497-8514
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-ISB008V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-ISB008V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-ISB008V1
BOARD EVAL STW4102/STM32

BOARD EVAL STW4102/STM32

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-8514-ND 1284626-STEVAL-ISB008V1 STEVAL-ISB008V1
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

SFS Module 50sccm EvalKit - SFS01-M-00050 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 223-1296-ND - DigiKey
Specs
Signal Type Analog
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details
TB,GALI-33,DF782,50 OHM / RoHS - TB-409-33+ - Mini-Circuits
Specs
Category Developement Board
View Details
ZED-F9P - simpleRTK2B Heading - Basic Starter Kit - AS-STARTKIT-HEAD-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details