STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-ISB007V1

Description
L6924U, ST7260 Battery Charger Power Management Evaluation Board
Request a Quote Datasheet
Description
L6924U, ST7260 Battery Charger Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-9054-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-9054-ND
Evaluation and Demonstration Boards and Kits 497-9054-ND
L6924U, ST7260 Battery Charger Power Management Evaluation Board

L6924U, ST7260 Battery Charger Power Management Evaluation Board

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - STEVAL-ISB007V1 - 793865-STEVAL-ISB007V1 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - STEVAL-ISB007V1
793865-STEVAL-ISB007V1
Evaluation and Demonstration Boards and Kits - STEVAL-ISB007V1 793865-STEVAL-ISB007V1
Manufacturer: STMicroelectronics Win Source Part Number: 793865-STEVAL-ISB007 V1 Main Purpose: Power Management, Battery Charger Supplied Contents: Board(s) Primary Attributes: 1 Cell- Li-Ion / Li-Pol, 4.2V @ 1A, USB Input, w/ Switch Embedded: Yes, MCU, 8-Bit Utilized IC / Part: L6924U, ST7260 Secondary Attributes: Safety Timer, Cell Temperature Monitoring, Can Use AC Supply Family Name: STEVAL-ISB007V1 Categories: Development Boards, Kits, Programmers Introduction Date: June 22, 2005 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 793865-STEVAL-ISB007V1
Main Purpose: Power Management, Battery Charger
Supplied Contents: Board(s)
Primary Attributes: 1 Cell- Li-Ion / Li-Pol, 4.2V @ 1A, USB Input, w/ Switch
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: L6924U, ST7260
Secondary Attributes: Safety Timer, Cell Temperature Monitoring, Can Use AC Supply
Family Name: STEVAL-ISB007V1
Categories: Development Boards, Kits, Programmers
Introduction Date: June 22, 2005
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-ISB007V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-ISB007V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-ISB007V1
BOARD DEMO BASED ST7260/L6924U

BOARD DEMO BASED ST7260/L6924U

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-9054-ND 793865-STEVAL-ISB007V1 STEVAL-ISB007V1
Product Name Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits - STEVAL-ISB007V1 Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

HYT Evaluation board, multi-channel - Humidity evaluation kit with user interface for Windows - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
TB,ERA-1,VV105,50 OHM / RoHS - TB-431-1+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B Lite - AS-RTK2B-LIT-L1L2-SMA-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details