STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-ISB006V1

Description
Win Source Part Number: 1284627-STEVAL-ISB00 6V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Battery Charger Supplied Contents: Board(s) Primary Attributes: Li-Ion / Li-Pol (1 Cell) Embedded: No Utilized IC / Part: STW4102 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: STMicroelectronics Other Names: 497-8338,1805-STEVAL -ISB006V1,1026-STEVA L-ISB006V1,-497-8338 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284627-STEVAL-ISB00 6V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Battery Charger Supplied Contents: Board(s) Primary Attributes: Li-Ion / Li-Pol (1 Cell) Embedded: No Utilized IC / Part: STW4102 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: STMicroelectronics Other Names: 497-8338,1805-STEVAL -ISB006V1,1026-STEVA L-ISB006V1,-497-8338 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284627-STEVAL-ISB006V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284627-STEVAL-ISB006V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284627-STEVAL-ISB006V1
Win Source Part Number: 1284627-STEVAL-ISB00 6V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Battery Charger Supplied Contents: Board(s) Primary Attributes: Li-Ion / Li-Pol (1 Cell) Embedded: No Utilized IC / Part: STW4102 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: STMicroelectronics Other Names: 497-8338,1805-STEVAL -ISB006V1,1026-STEVA L-ISB006V1,-497-8338 Product Status: Obsolete

Win Source Part Number: 1284627-STEVAL-ISB006V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Box
Standard Package: 1
Function: Battery Charger
Supplied Contents: Board(s)
Primary Attributes: Li-Ion / Li-Pol (1 Cell)
Embedded: No
Utilized IC / Part: STW4102
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: STMicroelectronics
Other Names: 497-8338,1805-STEVAL-ISB006V1,1026-STEVAL-ISB006V1,-497-8338
Product Status: Obsolete

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-8338-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-8338-ND
Evaluation and Demonstration Boards and Kits 497-8338-ND
STW4102 Battery Charger Power Management Evaluation Board

STW4102 Battery Charger Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-ISB006V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-ISB006V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-ISB006V1
BOARD EVAL BASED ON STW4102

BOARD EVAL BASED ON STW4102

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284627-STEVAL-ISB006V1 497-8338-ND STEVAL-ISB006V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2837984 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB, MPGA-105+,DL1020, 50 OHM - TB-666-50-105+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CY8CKIT-040 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
5 suppliers