Win Source Part Number: 1284257-STEVAL-ISA20
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Current - Output: 3A
Voltage - Input: 3.5V ~ 38V
Main Purpose: DC/DC, Step Down
Supplied Contents: Board(s)
Utilized IC / Part: L6983
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: STMicroelectronics
Other Names: 497-STEVAL-ISA209V1
Base Product Number: ISA209V1
38 V, 3 A synchronous step-down switchin
L6983 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
EAVL BRD, SYNC BUCK SWITCHING REGULATOR ROHS COMPLIANT: YES
38 V, 3 A SYNCHRONOUS STEP-DOWN
| Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284257-STEVAL-ISA209V1 | 2014406 | 497-STEVAL-ISA209V1-ND | 69AH2705 | STEVAL-ISA209V1 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | Power, Motor & Robotics Development Tools | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Eavl Brd, Sync Buck Switching Regulator Rohs Compliant Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Category | Developement Board | Development Suite / Kit | Developement Board | Developement Board |