STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA208V1

Description
L6983CQTR - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
L6983CQTR - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-STEVAL-ISA208V1-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-STEVAL-ISA208V1-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-STEVAL-ISA208V1-ND
L6983CQTR - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

L6983CQTR - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284243-STEVAL-ISA208V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284243-STEVAL-ISA208V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284243-STEVAL-ISA208V1
Win Source Part Number: 1284243-STEVAL-ISA20 8V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 5V Current - Output: 3A Voltage - Input: 3.5V ~ 38V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Utilized IC / Part: L6983CQTR Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-STEVAL-ISA208V1 Base Product Number: STEVAL

Win Source Part Number: 1284243-STEVAL-ISA208V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 5V
Current - Output: 3A
Voltage - Input: 3.5V ~ 38V
Main Purpose: DC/DC, Step Down
Supplied Contents: Board(s)
Utilized IC / Part: L6983CQTR
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-STEVAL-ISA208V1
Base Product Number: STEVAL

Buy Now Datasheet
Eval Board, Synchronous Buck Regulator Rohs Compliant Stmicroelectronics - 69AH2704 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Synchronous Buck Regulator Rohs Compliant Stmicroelectronics
69AH2704
Eval Board, Synchronous Buck Regulator Rohs Compliant Stmicroelectronics 69AH2704
EVAL BOARD, SYNCHRONOUS BUCK REGULATOR ROHS COMPLIANT: YES

EVAL BOARD, SYNCHRONOUS BUCK REGULATOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA208V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA208V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA208V1
PSU AND CONVERTER SOLUTION EVAL

PSU AND CONVERTER SOLUTION EVAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-STEVAL-ISA208V1-ND 1284243-STEVAL-ISA208V1 69AH2704 STEVAL-ISA208V1
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Eval Board, Synchronous Buck Regulator Rohs Compliant Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2010715 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,MTX2-73+,DQ1225, 50 OHM - TB-453-MTX273+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK 4 Dual - AS-RTK4-X20D-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CYBT-243053-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Home automation ; sensors ; Bluetooth® Mesh ; Bluetooth® connected IoT application ; Lighting
Ports USB
View Details
3 suppliers