A6986H - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Win Source Part Number: 1284250-STEVAL-ISA20
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 3.3V
Current - Output: 2A
Voltage - Input: 4V ~ 38V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 500kHz
Supplied Contents: Board(s)
Utilized IC / Part: A6986H
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: STMicroelectronics
Other Names: -1138-STEVAL-ISA205V
Base Product Number: STEVAL
STEVAL-ISA205V1 Power Management Dev Kit
EVAL BOARD, SYNC BUCK REGULATOR; Silicon Manufacturer:STMicro
Power Management IC Development Tools 38 V, 2 A synchronous step-down switching regulator evaluation board based on the A6986H STEVAL-ISA205V1
38 V, 2 A SYNCHRONOUS STEP-DOWN
| DigiKey | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-19441-ND | 1284250-STEVAL-ISA205V1 | 1931112 | 10AH1161 | STEVAL-ISA205V1 | STEVAL-ISA205V1 |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | Power, Motor & Robotics Development Tools | Eval Board, Sync Buck Regulator; Silicon Manufacturer Stmicroelectronics | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Supported System | Power; DC/DC, Step Down | Synchronous Buck Regulator |