Win Source Part Number: 1284556-STEVAL-ISA20
Category: Development Boards, Kits, Programmers>Evaluati
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Power over Ethernet (PoE)
Supplied Contents: Board(s)
Utilized IC / Part: PM8804
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: STMicroelectronics
Other Names: 497-19565
Base Product Number: STEVAL
RoHS Status: Not applicable
PM8804 Power over Ethernet (PoE) Power Management Evaluation Board
STEVAL-ISA204V1 Power Management Dev Kit
100W 5V/20A ACTIVE CLAMP FORWARD
Power Management IC Development Tools 100W 5V/20A active clamp forward converter based on PM8804 for telecom systems
DEVELOPMENT BOARDS & EVALUATION KITS
| Win Source Electronics | DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284556-STEVAL-ISA204V1 | 497-19565-ND | 1931111 | STEVAL-ISA204V1 | STEVAL-ISA204V1 | 39AH5624 |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Power, Motor & Robotics Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Power Management IC Development Tools | Development Boards & Evaluation Kits Stmicroelectronics |
| Category | Developement Board | Developement Board | Development Suite / Kit | Developement Board | Developement Board |