STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA203V1

Description
PM8804, SRK1000 - DC/DC Converter 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
PM8804, SRK1000 - DC/DC Converter 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-STEVAL-ISA203V1-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-STEVAL-ISA203V1-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-STEVAL-ISA203V1-ND
PM8804, SRK1000 - DC/DC Converter 1, Non-Isolated Outputs Evaluation Board

PM8804, SRK1000 - DC/DC Converter 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284259-STEVAL-ISA203V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284259-STEVAL-ISA203V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284259-STEVAL-ISA203V1
Win Source Part Number: 1284259-STEVAL-ISA20 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 12V Current - Output: 5A Voltage - Input: 42V ~ 56V Main Purpose: DC/DC Converter Power - Output: 60 W Frequency - Switching: 200kHz Supplied Contents: Board(s) Utilized IC / Part: PM8804, SRK1000 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: STMicroelectronics Other Names: 497-STEVAL-ISA203V1 Base Product Number: ISA203V1

Win Source Part Number: 1284259-STEVAL-ISA203V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 12V
Current - Output: 5A
Voltage - Input: 42V ~ 56V
Main Purpose: DC/DC Converter
Power - Output: 60 W
Frequency - Switching: 200kHz
Supplied Contents: Board(s)
Utilized IC / Part: PM8804, SRK1000
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: STMicroelectronics
Other Names: 497-STEVAL-ISA203V1
Base Product Number: ISA203V1

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA203V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA203V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA203V1
48 V FLYBACK CONVERTER 12 V - 5

48 V FLYBACK CONVERTER 12 V - 5

Supplier's Site
Eval Board, Server And Telecom Power Rohs Compliant Stmicroelectronics - 69AH2703 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Server And Telecom Power Rohs Compliant Stmicroelectronics
69AH2703
Eval Board, Server And Telecom Power Rohs Compliant Stmicroelectronics 69AH2703
EVAL BOARD, SERVER AND TELECOM POWER ROHS COMPLIANT: YES

EVAL BOARD, SERVER AND TELECOM POWER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-STEVAL-ISA203V1-ND 1284259-STEVAL-ISA203V1 STEVAL-ISA203V1 69AH2703
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Eval Board, Server And Telecom Power Rohs Compliant Stmicroelectronics
Supported System Power; DC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

TB,TCM2-43X+,DB1627, 50 OHM - TB-676+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2576765 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
HYT Evaluation board with heating control - compatible with HYT223, HYT271, HYT939P, MiO &DP probes - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
Sensor Development Boards and Evaluation Kits - DPP901A000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers